SKF/North America Rotary Pillow Block SKF-8590

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8590
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8590

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - SKF-8590 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
SKF-8590
Rotary Pillow Block SKF-8590
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . SKF-8590

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. SKF-8590

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number SKF-8590
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.94 inch (49.23 mm)
Load Rating 7900 lbs (3583 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-7/16 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details