Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.
. SKF-426
| Reid Supply | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | SKF-426 |
| Product Name | Rotary Pillow Block |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew; Set Screw Lock |
| Shaft Diameter | 1.19 inch (30.18 mm) |
| Load Rating | 4390 lbs (1991 kg) |