PBC Linear, A Pacific Bearing Company Sleeve Bearing Pillow Block PBC-310

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-310
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-310

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - PBC-310 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
PBC-310
Sleeve Bearing Pillow Block PBC-310
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-310

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. PBC-310

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number PBC-310
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 0.7520 inch (19.1 mm)
Load Rating 1470 lbs (667 kg)
Lubrication Self-lubricating / Oil Impregnated
Length 2.07 inch (52.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details