Broadcom Inc. 1.3 µm DFB Chip in TO-can for Uncooled Applications TO293Bx

Description
The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header and hermetic sealed with a specific lens cap. The laser design is a capped mesa buried heterostructure (CMBH) grown on n-type substrate with multi-quantum well (MQW) active layers and distributed feedback (DFB) grating layer. The facets are coated with an anti-reflectance layer on the front facet and a high reflectance coating on the rear facet.
Description
The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header and hermetic sealed with a specific lens cap. The laser design is a capped mesa buried heterostructure (CMBH) grown on n-type substrate with multi-quantum well (MQW) active layers and distributed feedback (DFB) grating layer. The facets are coated with an anti-reflectance layer on the front facet and a high reflectance coating on the rear facet.

Suppliers

Company
Product
Description
Supplier Links
1.3 µm DFB Chip in TO-can for Uncooled Applications - TO293Bx - Broadcom Inc.
San Jose, CA, USA
1.3 µm DFB Chip in TO-can for Uncooled Applications
TO293Bx
1.3 µm DFB Chip in TO-can for Uncooled Applications TO293Bx
The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header and hermetic sealed with a specific lens cap. The laser design is a capped mesa buried heterostructure (CMBH) grown on n-type substrate with multi-quantum well (MQW) active layers and distributed feedback (DFB) grating layer. The facets are coated with an anti-reflectance layer on the front facet and a high reflectance coating on the rear facet.

The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header and hermetic sealed with a specific lens cap.

The laser design is a capped mesa buried heterostructure (CMBH) grown on n-type substrate with multi-quantum well (MQW) active layers and distributed feedback (DFB) grating layer. The facets are coated with an anti-reflectance layer on the front facet and a high reflectance coating on the rear facet.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Diode Lasers
Product Number TO293Bx
Product Name 1.3 µm DFB Chip in TO-can for Uncooled Applications
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
Cross Laser Module : UCL Series Visible Bright Green Laser - UCL5-3.5G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 nm (5200 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Diode Laser Concepts, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 780 nm (7800 Å)
View Details