Broadcom Inc. 10G APD-TIA TO-Can TO124EATx

Description
The Avago TO124EATx is a TO-46 packaged avalanche photodiode (APD) device with a high-gain transimpedance amplifier (TIA) for use in fiber optic communication network applications supporting data rates up to 10.7 Gb/s and link distances up to 80 km. The APD/TIA is mounted into a TO-46 header and hermetically sealed with a lens cap. The APD chip is back-illuminated with 120um diameter surface integrated lens and designed with planar passivation for low dark current and the low breakdown voltage for low power consumption. The built-in TIA provides wideband, low noise amplification of signal current from a photo detector.
Description
The Avago TO124EATx is a TO-46 packaged avalanche photodiode (APD) device with a high-gain transimpedance amplifier (TIA) for use in fiber optic communication network applications supporting data rates up to 10.7 Gb/s and link distances up to 80 km. The APD/TIA is mounted into a TO-46 header and hermetically sealed with a lens cap. The APD chip is back-illuminated with 120um diameter surface integrated lens and designed with planar passivation for low dark current and the low breakdown voltage for low power consumption. The built-in TIA provides wideband, low noise amplification of signal current from a photo detector.

Suppliers

Company
Product
Description
Supplier Links
10G APD-TIA TO-Can - TO124EATx - Broadcom Inc.
San Jose, CA, USA
10G APD-TIA TO-Can
TO124EATx
10G APD-TIA TO-Can TO124EATx
The Avago TO124EATx is a TO-46 packaged avalanche photodiode (APD) device with a high-gain transimpedance amplifier (TIA) for use in fiber optic communication network applications supporting data rates up to 10.7 Gb/s and link distances up to 80 km. The APD/TIA is mounted into a TO-46 header and hermetically sealed with a lens cap. The APD chip is back-illuminated with 120um diameter surface integrated lens and designed with planar passivation for low dark current and the low breakdown voltage for low power consumption. The built-in TIA provides wideband, low noise amplification of signal current from a photo detector.

The Avago TO124EATx is a TO-46 packaged avalanche photodiode (APD) device with a high-gain transimpedance amplifier (TIA) for use in fiber optic communication network applications supporting data rates up to 10.7 Gb/s and link distances up to 80 km. The APD/TIA is mounted into a TO-46 header and hermetically sealed with a lens cap. The APD chip is back-illuminated with 120um diameter surface integrated lens and designed with planar passivation for low dark current and the low breakdown voltage for low power consumption. The built-in TIA provides wideband, low noise amplification of signal current from a photo detector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Diode Lasers
Product Number TO124EATx
Product Name 10G APD-TIA TO-Can
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Current 1200 milliamps
View Details
AlGainP Red Laser Diode - HL63392DG - Ushio America, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 639 nm (6390 Å)
View Details