Black Box Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 37
Product Name Notes
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad...
Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications. Industry-leading CPC coatings for superior...

<< Prev Next >>