Black Box 30m (98.4ft) STSC GN OS2 SM Fiber Patch Cable INDR Zip OFNR FOCMRSM-030M-STSC-GN

Description
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.
Datasheet
Description
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30m (98.4ft) STSC GN OS2 SM Fiber Patch Cable INDR Zip OFNR - FOCMRSM-030M-STSC-GN - Black Box
Lawrence, PA, USA
30m (98.4ft) STSC GN OS2 SM Fiber Patch Cable INDR Zip OFNR
FOCMRSM-030M-STSC-GN
30m (98.4ft) STSC GN OS2 SM Fiber Patch Cable INDR Zip OFNR FOCMRSM-030M-STSC-GN
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.

Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOCMRSM-030M-STSC-GN
Product Name 30m (98.4ft) STSC GN OS2 SM Fiber Patch Cable INDR Zip OFNR
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fibre Optic Cable - 5357266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Simplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details