L-com, Inc. Datasheets for Fiber Optic Transceivers

Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more

Page: 1 2 3
Product Name Notes
The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber.
The L-com FXC-XFP10GM-55-40 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The...
The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The...
The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules...
The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are...

<< Prev