L-com, Inc. Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| The L-com FXC-SFPOC03-31-40 is an SFP form-factor transceiver, supporting OC-3 (155Mbps) data rates. The L-com FXC-SFPOC03-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. | |
| The L-com FXC-SFPOC03-55-80 is an SFP form-factor transceiver, supporting OC-3 (155Mbps) data rates. The L-com FXC-SFPOC03-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The... | |
| The L-com FXC-SFPOC48-31-SR is an SFP form-factor transceiver, supporting OC-48 (2.488G) data rates. The L-com FXC-SFPOC48-31-SR features a 1310 nm transmitter and supports 2 km links over single mode fiber. | |
| The L-com FXC-SFPOC48-55-80 is an SFP form-factor transceiver, supporting OC48 data rates. The L-com FXC-SFPOC48-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The FXC-SFPOC48-55-80... | |
| The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. | |
| The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. | |
| The L-com FXC-SFPP10G-31-LRM is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-LRM features a 1310 nm transmitter and supports 220 m links over multimode fiber. The... | |
| The L-com FXC-SFPP10G-55-100 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-100 features a 1550nm transmitter and supports 100 km links over single mode fiber. The... | |
| The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The... | |
| The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The... |
| << Prev | Next >> |