WAGO Terminal Block, Pcb, 4 Position, 20-16Awg; Pitch Spacing Wago 744-204

Description
TERMINAL BLOCK, PCB, 4 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 4 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 4 Position, 20-16Awg; Pitch Spacing Wago - 62R9565 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 20-16Awg; Pitch Spacing Wago
62R9565
Terminal Block, Pcb, 4 Position, 20-16Awg; Pitch Spacing Wago 62R9565
TERMINAL BLOCK, PCB, 4 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62R9565
Product Name Terminal Block, Pcb, 4 Position, 20-16Awg; Pitch Spacing Wago
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15510 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details