WAGO Terminal Block, Pcb, 3 Position, 20-16Awg; Pitch Spacing Wago 744-203

Description
TERMINAL BLOCK, PCB, 3 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 20-16Awg; Pitch Spacing Wago - 62R9564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 20-16Awg; Pitch Spacing Wago
62R9564
Terminal Block, Pcb, 3 Position, 20-16Awg; Pitch Spacing Wago 62R9564
TERMINAL BLOCK, PCB, 3 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62R9564
Product Name Terminal Block, Pcb, 3 Position, 20-16Awg; Pitch Spacing Wago
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details