WAGO Terminal Block, Pcb, 6 Position, 20-16Awg; Pitch Spacing Wago 744-206

Description
TERMINAL BLOCK, PCB, 6 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 20-16Awg; Pitch Spacing Wago - 62R9566 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 20-16Awg; Pitch Spacing Wago
62R9566
Terminal Block, Pcb, 6 Position, 20-16Awg; Pitch Spacing Wago 62R9566
TERMINAL BLOCK, PCB, 6 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62R9566
Product Name Terminal Block, Pcb, 6 Position, 20-16Awg; Pitch Spacing Wago
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details