WAGO Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Connecting adapter; 2-pole; IDC for coil wire; natural | |
| Connecting adapter; 2-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural | |
| Connecting adapter; 3-pole; IDC for coil wire; natural | |
| Connecting adapter; 3-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural | |
| Contact; IDC connection | |
| Contact; Open solder lug; - | |
| End plate; gray | |
| End plate; orange | |
| Jumper; for conductor entry; 2-way; from 1 to 3; gray | |
| Jumper; for conductor entry; 2-way; gray | |
| Jumper; for conductor entry; 3-way; gray | |
| Lighting connector; push-button, external; for Linect®; with angled snap-in ground contact; L3-L2-L1-PE-N; 5-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding... | |
| Lighting connector; push-button, external; for Linect®; with direct ground contact; 1/L´-2/L-PE-N; 4-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air... | |
| Lighting connector; push-button, external; for Linect®; with direct ground contact; 3-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; for Linect®; with screw-type ground contact; 3-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; for Linect®; with screw-type ground contact; DA+ DA- L PE N; 5-pole; Cod. I; Lighting side: for solid conductors; Inst. side: for all conductor types; max. | |
| Lighting connector; push-button, external; for Linect®; with snap-in ground contact; 3-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; 1/L´-2/L-PE-N; 4-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; 2-pole; Cod. I; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; 3-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; DA+ DA- L PE N; 5-pole; Cod. I; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; L3-L2-L1-PE-N; 5-pole; Cod. A; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; for Linect®; without ground contact; N´-L´; 2-pole; Cod. L; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; with angled snap-in ground contact; DA+ DA- L PE N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding... | |
| Lighting connector; push-button, external; with angled snap-in ground contact; L3-L2-L1-PE-N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C... | |
| Lighting connector; push-button, external; with angled snap-in ground contact; N-PE-L; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C... | |
| Lighting connector; push-button, external; with direct ground contact; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with direct ground contact; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with direct ground contact; N-PE-L; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); | |
| Lighting connector; push-button, external; with screw-type ground contact; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with screw-type ground contact; 4-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with screw-type ground contact; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with screw-type ground contact; DA+ DA- L PE N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air... | |
| Lighting connector; push-button, external; with screw-type ground contact; N-PE-L; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); | |
| Lighting connector; push-button, external; with snap-in ground contact; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with snap-in ground contact; 4-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; with snap-in ground contact; DA+ DA- L PE N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air... | |
| Lighting connector; push-button, external; without ground contact; 1/L´-2/L-PE-N; 4-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; without ground contact; 2-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; 4-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; 6-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; 7-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50 mm²; | |
| Lighting connector; push-button, external; without ground contact; DA+ DA- L PE N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature:... | |
| Lighting connector; push-button, external; without ground contact; L3-L2-L1-PE-N; 5-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Lighting connector; push-button, external; without ground contact; N-PE-L; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm²; Surrounding air temperature: max 85°C (T85); 2,50... | |
| Separator; gray | |
| Separator; orange | |
| Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; gray | |
| Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; orange | |
| Transformer fuse terminal block; for fuse 6.35 x 32 mm; CAGE CLAMP® connection for conductors; 22.5 mm wide; gray | |
| Transformer fuse terminal block; for fuse 6.35 x 32 mm; CAGE CLAMP® connection for conductors; 22.5 mm wide; orange | |
| Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; green-yellow | |
| Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 10-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 10-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 2-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 2-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 4-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 4-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 6-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 6-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 7-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 7-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 8-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 8-pole; CAGE CLAMP® connection for conductors; orange | |
| Transformer terminal block; 9-pole; CAGE CLAMP® connection for conductors; gray | |
| Transformer terminal block; 9-pole; CAGE CLAMP® connection for conductors; orange |
| << Prev | Next >> |