Marathon Special Products Power Distribution Block 1453411

Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG, 6 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION/CONTRO L PANEL/ELEVATOR SYSTEM/HEATING/MATER IAL HANDLING EQUIPMENT/MOTOR CONTROL/SWITCH GEAR 145 MODEL "
Datasheet
Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG, 6 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION/CONTRO L PANEL/ELEVATOR SYSTEM/HEATING/MATER IAL HANDLING EQUIPMENT/MOTOR CONTROL/SWITCH GEAR 145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1453411 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1453411
Power Distribution Block 1453411
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG, 6 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION/CONTRO L PANEL/ELEVATOR SYSTEM/HEATING/MATER IAL HANDLING EQUIPMENT/MOTOR CONTROL/SWITCH GEAR 145 MODEL "

"

  • STANDARD TYPE
  • 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 840 AMPERE CURRENT RATING
  • CC1453, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 4 AWG, 6 TO 3/0 AWG SECONDARY OPENING WIRE SIZE
  • 2 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION/CONTROL PANEL/ELEVATOR SYSTEM/HEATING/MATERIAL HANDLING EQUIPMENT/MOTOR CONTROL/SWITCH GEAR
  • 145 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1453411 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1453411
MRTH Distribution Block 1453411
Distribution Block, 3-P, 840A, Bx/Bx

Distribution Block, 3-P, 840A, Bx/Bx

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1453411 1453411
Product Name Power Distribution Block MRTH Distribution Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers