Marathon Special Products Terminal Strip 1612MCJ

Description
" ONE PIECE TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet
Description
" ONE PIECE TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1612MCJ - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1612MCJ
Terminal Strip 1612MCJ
" ONE PIECE TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "

"

  • ONE PIECE TYPE
  • 9 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1600 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1612MCJ
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers