Marathon Special Products Terminal Blk/Strip Wiring Dev 206HB

Description
DISCONTINUED BY MANUFACTURER,STANDAR D TERMINAL BLOCK; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200HB; CONNECTOR MOUNTING:CHASSIS; PITCH SPACING:11.1MM; NO. OF CONTACTS:6; WIR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,STANDAR D TERMINAL BLOCK; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200HB; CONNECTOR MOUNTING:CHASSIS; PITCH SPACING:11.1MM; NO. OF CONTACTS:6; WIR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 48477081 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48477081
Terminal Blk/Strip Wiring Dev 48477081
DISCONTINUED BY MANUFACTURER,STANDAR D TERMINAL BLOCK; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200HB; CONNECTOR MOUNTING:CHASSIS; PITCH SPACING:11.1MM; NO. OF CONTACTS:6; WIR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,STANDARD TERMINAL BLOCK; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200HB; CONNECTOR MOUNTING:CHASSIS; PITCH SPACING:11.1MM; NO. OF CONTACTS:6; WIR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 48477081
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF110.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers