Marathon Special Products Terminal Block, Barrier, 2 Position, 16-10Awg; No. Of Rows Marathon Special Products 1502-STD

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 16-10Awg; No. Of Rows Marathon Special Products - 73C2045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 16-10Awg; No. Of Rows Marathon Special Products
73C2045
Terminal Block, Barrier, 2 Position, 16-10Awg; No. Of Rows Marathon Special Products 73C2045
TERMINAL BLOCK, BARRIER, 2 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 73C2045
Product Name Terminal Block, Barrier, 2 Position, 16-10Awg; No. Of Rows Marathon Special Products
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details