Marathon Special Products Terminal Strip 1612SC

Description
" ONE PIECE, SHORTING TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet
Description
" ONE PIECE, SHORTING TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1612SC - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1612SC
Terminal Strip 1612SC
" ONE PIECE, SHORTING TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "

"

  • ONE PIECE, SHORTING TYPE
  • 9 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1600 MODEL

"

Supplier's Site Datasheet
Terminal Blocks Marathon Special Products - 95F5868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Blocks Marathon Special Products
95F5868
Terminal Blocks Marathon Special Products 95F5868
TERMINAL BLOCKS

TERMINAL BLOCKS

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1612SC 95F5868
Product Name Terminal Strip Terminal Blocks Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.112 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers