Marathon Special Products Terminal Strip 214SPSE

Description
" ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON. BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON. BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 214SPSE - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
214SPSE
Terminal Strip 214SPSE
" ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON. BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 14 CIRCUIT(S)
  • MARATHON. BRAND
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 214SPSE
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers