Marathon Special Products Terminal Strip 204

Description
" ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 204 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
204
Terminal Strip 204
" ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48476984 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48476984
Terminal Blk/Strip Wiring Dev 48476984
PANEL MOUNT BARRIER TERMINAL BLOCK, 2 ROW, 4 POSITIONS, 22 AWG, 14 AWG, 11.13 MM, 30 A. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT BARRIER TERMINAL BLOCK, 2 ROW, 4 POSITIONS, 22 AWG, 14 AWG, 11.13 MM, 30 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products - 02C7954 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
02C7954
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products 02C7954
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.13mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.13mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 204 48476984 02C7954
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip Panel Mount
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.07 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details