Marathon Special Products Terminal Strip 1696GP08PSB

Description
" ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 1690 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 1690 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1696GP08PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1696GP08PSB
Terminal Strip 1696GP08PSB
" ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 1690 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 4.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE
  • 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • 1690 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1696GP08PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Screwless Terminal Blocks - USL-5HB2-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers