Marathon Special Products Modular Terminal Block 1712STD

Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet
Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 1712STD - Marathon Special Products
Bowling Green, OH, USA
Modular Terminal Block
1712STD
Modular Terminal Block 1712STD
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "

"

  • STANDARD TYPE
  • 18 TO 10 AWG WIRE SIZE
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1700 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1712STD
Product Name Modular Terminal Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Modular Terminal Block
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details