"
"
TERMINAL BLOCK, 200 SERIES, HEAVY DUTY, SCREW CONNECTION, 9 POLE, 30AMP, 150V. FREE 2 YEAR RADWELL WARRANTY
DOUBLE ROW TERMINAL BLOCK
| Marathon Special Products | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 209 | 48477232 | 02C8001 |
| Product Name | Terminal Strip | Terminal Blk/Strip Wiring Dev | Double Row Terminal Block Marathon Special Products |
| Mounting Options | Terminal Strip | ||
| Termination Options | Screw Clamp | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | ||
| Operating Temperature | 150 C (302 F) | ||
| Body Material | PHENOLIC |