Marathon Special Products Power Distribution Block 1453583

Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet
Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1453583 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1453583
Power Distribution Block 1453583
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "

"

  • STANDARD TYPE
  • 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 360 AMPERE CURRENT RATING
  • CC1453, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 145 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48455339 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48455339
Terminal Blk/Strip Wiring Dev 48455339
TERMINAL BLOCK 360AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK 360AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 1453583 48455339
Product Name Power Distribution Block Terminal Blk/Strip Wiring Dev
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details