Marathon Special Products Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Marathon Special Products 208PSB

Description
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Marathon Special Products - 33M1858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Marathon Special Products
33M1858
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Marathon Special Products 33M1858
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33M1858
Product Name Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details