Marathon Special Products Terminal Strip 1512DJ

Description
" ONE PIECE TYPE 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet
Description
" ONE PIECE TYPE 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1512DJ - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1512DJ
Terminal Strip 1512DJ
" ONE PIECE TYPE 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "

"

  • ONE PIECE TYPE
  • 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1500 MODEL

"

Supplier's Site Datasheet
Standard Terminal Block; No. Of Rows Marathon Special Products - 95F5512 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Rows Marathon Special Products
95F5512
Standard Terminal Block; No. Of Rows Marathon Special Products 95F5512
Standard Terminal Block; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Standard Terminal Block; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1512DJ 95F5512
Product Name Terminal Strip Standard Terminal Block; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6784 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 10711162 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details