Marathon Special ProductsTerminal Strip1692GP20PSB
Description
"
ONE PIECE, SINGLE ROW TYPE
8.66 INCH L X 0.63 INCH W X 1 INCH H SIZE
14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
KLIPTITE TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA. BRAND
1690 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
8.66 INCH L X 0.63 INCH W X 1 INCH H SIZE
14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
KLIPTITE TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA. BRAND
1690 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
8.66 INCH L X 0.63 INCH W X 1 INCH H SIZE
14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
KLIPTITE TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA. BRAND
1690 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
8.66 INCH L X 0.63 INCH W X 1 INCH H SIZE
14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
KLIPTITE TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA. BRAND
1690 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
1692GP20PSB
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark