Marathon Special Products Terminal Strip 208

Description
" ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Request a Quote Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 208 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
208
Terminal Strip 208
" ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet
0208081 01 - 208 - Heilind Electronics, Inc.
Wilmington, MA, United States
0208081 01
208
0208081 01 208
0208081 01

0208081 01

Buy Now
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products - 75M5705 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products
75M5705
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products 75M5705
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48430388 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48430388
Terminal Blk/Strip Wiring Dev 48430388
671GP08, TERMINAL BLOCK, BARRIER, 8POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200; CONNECTOR MOUNTING:PANEL; PITCH SPACING:11.1MM; NO. OF CON. FREE 2 YEAR RADWELL WARRANTY

671GP08, TERMINAL BLOCK, BARRIER, 8POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:200; CONNECTOR MOUNTING:PANEL; PITCH SPACING:11.1MM; NO. OF CON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 208 208 75M5705 48430388
Product Name Terminal Strip 0208081 01 Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Panel Mount
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2439 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers