Marathon Special Products Terminal Strip 1606ST

Description
" ONE PIECE TYPE 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STUD TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet
Description
" ONE PIECE TYPE 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STUD TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1606ST - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1606ST
Terminal Strip 1606ST
" ONE PIECE TYPE 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STUD TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "

"

  • ONE PIECE TYPE
  • 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 STUD TERMINAL TYPE
  • 6 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1600 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 6Pos, 16-10Awg; No. Of Rows Marathon Special Products - 95F5858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 16-10Awg; No. Of Rows Marathon Special Products
95F5858
Terminal Block, Barrier, 6Pos, 16-10Awg; No. Of Rows Marathon Special Products 95F5858
TERMINAL BLOCK, BARRIER, 6POS, 16-10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:16.7mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 16-10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:16.7mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1606ST 95F5858
Product Name Terminal Strip Terminal Block, Barrier, 6Pos, 16-10Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details