Marathon Special Products Terminal Strip 212

Description
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 212 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
212
Terminal Strip 212
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet
Terminal Block, 12 Position, 22-12Awg, 11.1Mm; No. Of Rows Marathon Special Products - 02C8029 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 12 Position, 22-12Awg, 11.1Mm; No. Of Rows Marathon Special Products
02C8029
Terminal Block, 12 Position, 22-12Awg, 11.1Mm; No. Of Rows Marathon Special Products 02C8029
TERMINAL BLOCK, 12 POSITION, 22-12AWG, 11.1MM; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, 12 POSITION, 22-12AWG, 11.1MM; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 212 02C8029
Product Name Terminal Strip Terminal Block, 12 Position, 22-12Awg, 11.1Mm; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details