"
ONE PIECE TYPE
3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
16 TO 10 AWG (COPPER) WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
75 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE
4 CIRCUIT(S)
MARATHON[R] BRAND
1500 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE TYPE
3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
16 TO 10 AWG (COPPER) WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
75 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE
4 CIRCUIT(S)
MARATHON[R] BRAND
1500 MODEL
"
"
ONE PIECE TYPE
3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
16 TO 10 AWG (COPPER) WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
75 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE
4 CIRCUIT(S)
MARATHON[R] BRAND
1500 MODEL
"
"
ONE PIECE TYPE
3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
16 TO 10 AWG (COPPER) WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
75 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
JUMPER WITH #10-32 STRAP SCREW TERMINAL TYPE
4 CIRCUIT(S)
MARATHON[R] BRAND
1500 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
1504MCJ
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark