Marathon Special Products Terminal Strip 1608DJSV

Description
" ONE PIECE TYPE 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1600 MODEL "
Datasheet
Description
" ONE PIECE TYPE 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1608DJSV - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1608DJSV
Terminal Strip 1608DJSV
" ONE PIECE TYPE 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1600 MODEL "

"

  • ONE PIECE TYPE
  • 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • MARATHON[R] BRAND
  • WITH INSERT COVER
  • 1600 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1608DJSV
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-1010-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers