Marathon Special Products Terminal Strip 1693GP19PSB

Description
" ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA. BRAND 1690 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA. BRAND 1690 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1693GP19PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1693GP19PSB
Terminal Strip 1693GP19PSB
" ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA. BRAND 1690 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 8.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE
  • 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SOLDER TERMINAL WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 19 CIRCUIT(S)
  • KULKA. BRAND
  • 1690 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1693GP19PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details