Marathon Special Products Terminal Strip 216

Description
" ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 216 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
216
Terminal Strip 216
" ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 216
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CTMXX9P9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details