Marathon Special Products Modular Terminal Block 1709STD

Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 9 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet
Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 9 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 1709STD - Marathon Special Products
Bowling Green, OH, USA
Modular Terminal Block
1709STD
Modular Terminal Block 1709STD
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 9 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "

"

  • STANDARD TYPE
  • 18 TO 10 AWG WIRE SIZE
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 9 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1700 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1709STD
Product Name Modular Terminal Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Modular Terminal Block
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details