Marathon Special Products Modular Terminal Block 1502STD

Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet
Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 1502STD - Marathon Special Products
Bowling Green, OH, USA
Modular Terminal Block
1502STD
Modular Terminal Block 1502STD
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "

"

  • STANDARD TYPE
  • 18 TO 10 AWG WIRE SIZE
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 2 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1500 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1502STD
Product Name Modular Terminal Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Modular Terminal Block
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details