Marathon Special Products Terminal Strip 17TB10F

Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/21 NUMBER OF CIRCUITS WITHOUT STUD 20 17TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/21 NUMBER OF CIRCUITS WITHOUT STUD 20 17TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 17TB10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
17TB10F
Terminal Strip 17TB10F
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/21 NUMBER OF CIRCUITS WITHOUT STUD 20 17TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 40 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/21
  • NUMBER OF CIRCUITS WITHOUT STUD 20
  • 17TB MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48470776 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48470776
Terminal Blk/Strip Wiring Dev 48470776
MILITARY TERMINAL BLOCK, STUD SERIES, DOUBLE ROW, 20 STUD CONNECTIONS, 600 VOLT MAX, 40 AMP MAX, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

MILITARY TERMINAL BLOCK, STUD SERIES, DOUBLE ROW, 20 STUD CONNECTIONS, 600 VOLT MAX, 40 AMP MAX, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 17TB10F 48470776
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details