Marathon Special Products Terminal Strip 218PSB

Description
" DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 PHILIPS SLOT BRASS SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND CENTER 7/16 INCH 200 MODEL "
Datasheet
Description
" DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 PHILIPS SLOT BRASS SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND CENTER 7/16 INCH 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 218PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
218PSB
Terminal Strip 218PSB
" DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC VOLTAGE RATING 20 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 PHILIPS SLOT BRASS SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND CENTER 7/16 INCH 200 MODEL "

"

  • DOUBLE ROW TYPE
  • 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12 AWG STRANDED COPPER WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 300 VAC/VDC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 PHILIPS SLOT BRASS SCREW TERMINAL TYPE
  • 18 CIRCUIT(S)
  • MARATHON[R] BRAND
  • CENTER 7/16 INCH
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 218PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data