Marathon Special Products Terminal Strip 16TB10F

Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 1000 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/20 16TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 1000 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/20 16TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 16TB10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
16TB10F
Terminal Strip 16TB10F
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 1000 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/20 16TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 1000 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 40 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/20
  • 16TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 16TB10F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX099 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details