Marathon Special ProductsPower Distribution Block1452606
Description
"
STANDARD TYPE
5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
CC1452, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
CC1452, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
"
STANDARD TYPE
5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
CC1452, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
"
STANDARD TYPE
5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
CC1452, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR