Marathon Special Products Terminal Strip 1604STD

Description
" ONE PIECE TYPE 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet
Description
" ONE PIECE TYPE 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1604STD - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1604STD
Terminal Strip 1604STD
" ONE PIECE TYPE 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1600 MODEL "

"

  • ONE PIECE TYPE
  • 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 STRAP SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1600 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1604STD
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSGXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers