Marathon Special Products Terminal Strip 218LWW

Description
" ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 218LWW - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
218LWW
Terminal Strip 218LWW
" ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 18 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 218LWW
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-103-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details