Marathon Special Products Terminal Strip 215

Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 215 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
215
Terminal Strip 215
" ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 15 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48430400 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48430400
Terminal Blk/Strip Wiring Dev 48430400
TERMINAL BLOCK, DOUBLE ROW, CLOSED BACK, TERMINAL STRIP, 200 SERIES, 250V. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DOUBLE ROW, CLOSED BACK, TERMINAL STRIP, 200 SERIES, 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 215 48430400
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details