Marathon Special Products Modular Terminal Block 1708STD

Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet
Description
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 1708STD - Marathon Special Products
Bowling Green, OH, USA
Modular Terminal Block
1708STD
Modular Terminal Block 1708STD
" STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) MARATHON[R] BRAND 1700 MODEL "

"

  • STANDARD TYPE
  • 18 TO 10 AWG WIRE SIZE
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 8 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1700 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1708STD
Product Name Modular Terminal Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Modular Terminal Block
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX008-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers