Marathon Special Products Terminal Block, Barrier, 2Pos, 10Awg; No. Of Rows Marathon Special Products 1702 STD

Description
TERMINAL BLOCK, BARRIER, 2POS, 10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS, 10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 10Awg; No. Of Rows Marathon Special Products - 66K7723 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 10Awg; No. Of Rows Marathon Special Products
66K7723
Terminal Block, Barrier, 2Pos, 10Awg; No. Of Rows Marathon Special Products 66K7723
TERMINAL BLOCK, BARRIER, 2POS, 10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 10AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66K7723
Product Name Terminal Block, Barrier, 2Pos, 10Awg; No. Of Rows Marathon Special Products
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.352 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details