"
"
TERMINAL BLOCK, BARRIER, 6 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:6Positions
| Marathon Special Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1506ST | 75M5699 |
| Product Name | Terminal Strip | Terminal Block, Barrier, 6 Position, 16-10Awg; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |
| Operating Temperature | 150 C (302 F) | |
| Body Material | PHENOLIC |