"
"
Terminal Block, Barrier, 12 POS, 16-10 AWG
MARATHON SPECIAL PRODUCTS Panel Accessories 1512STD
TERMINAL BLOCK, BARRIER, 12 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:12Position
| Marathon Special Products | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1512STD | 70193171 | 95F5906 | |
| Product Name | Terminal Strip | Terminal Block, Barrier, 12 POS, 16-10 AWG | Terminal Blk/Strip Wiring Dev | Terminal Block, Barrier, 12 Position, 16-10Awg; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |||
| Operating Temperature | 150 C (302 F) |