Marathon Special Products Power Distribution Block 1453599

Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-5/8 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Request a Quote Datasheet
Description
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-5/8 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1453599 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1453599
Power Distribution Block 1453599
" STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-5/8 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "

"

  • STANDARD TYPE
  • 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • CC1453, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1-5/8 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 145 MODEL

"

Supplier's Site Datasheet
Terminal Blocks Panel & Bulkhead Mount - 1453599 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Panel & Bulkhead Mount
1453599
Terminal Blocks Panel & Bulkhead Mount 1453599
Terminal Blocks Panel & Bulkhead Mount

Terminal Blocks Panel & Bulkhead Mount

Buy Now
MRTH Distribution Block - 1453599 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1453599
MRTH Distribution Block 1453599
Splicer Block, 3-P, 760A, Box/Stud,

Splicer Block, 3-P, 760A, Box/Stud,

Supplier's Site

Technical Specifications

  Marathon Special Products Heilind Electronics, Inc. Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1453599 1453599 1453599
Product Name Power Distribution Block Terminal Blocks Panel & Bulkhead Mount MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0W1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details