Marathon Special Products Terminal Strip 210SP

Description
" ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 210SP - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
210SP
Terminal Strip 210SP
" ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 200 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 200 MODEL

"

Supplier's Site Datasheet
Double Row Terminal Block Marathon Special Products - 02C8017 - Newark, An Avnet Company
Chicago, IL, United States
Double Row Terminal Block Marathon Special Products
02C8017
Double Row Terminal Block Marathon Special Products 02C8017
DOUBLE ROW TERMINAL BLOCK

DOUBLE ROW TERMINAL BLOCK

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 210SP 02C8017
Product Name Terminal Strip Double Row Terminal Block Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details