Marathon Special Products Terminal Strip 1504DJSV

Description
" ONE PIECE TYPE 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1500 MODEL "
Datasheet
Description
" ONE PIECE TYPE 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1500 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1504DJSV - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1504DJSV
Terminal Strip 1504DJSV
" ONE PIECE TYPE 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND WITH INSERT COVER 1500 MODEL "

"

  • ONE PIECE TYPE
  • 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • BRASS INSERT WITH #10-32 STRAP SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • WITH INSERT COVER
  • 1500 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 4Pos, 16-10Awg; No. Of Rows Marathon Special Products - 95F5517 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 16-10Awg; No. Of Rows Marathon Special Products
95F5517
Terminal Block, Barrier, 4Pos, 16-10Awg; No. Of Rows Marathon Special Products 95F5517
TERMINAL BLOCK, BARRIER, 4POS, 16-10AWG; No. of Rows:-; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:1500 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 16-10AWG; No. of Rows:-; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:30A; Rated Voltage:600V; Product Range:1500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1504DJSV 95F5517
Product Name Terminal Strip Terminal Block, Barrier, 4Pos, 16-10Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15411 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details